web counter

Maxim Integrated MAX16833EVKIT+KIT EVAL FOR MAX16833 LED DRIVER

Maxim Integrated MAX16833EVKIT+ Reference Design 3
Maxim Integrated MAX16833EVKIT+ Reference Design 1
Maxim Integrated MAX16833EVKIT+ Reference Design 2
Maxim Integrated MAX16833EVKIT+ Reference Design 3
Maxim Integrated MAX16833EVKIT+ Reference Design 1
Maxim Integrated MAX16833EVKIT+ Reference Design 1
Maxim Integrated MAX16833EVKIT+ Reference Design 2
Maxim Integrated MAX16833EVKIT+ Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingIndustrial LED LightingStadium LightingFront Lighting

ECAD Model:

Description

The MAX16833EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16833 High Brightness LED Driver for Automotive Lighting. This kit includes a MAX16833EVKIT+ board, a MAX16833EVKIT+ daughter board, and a USB cable. The MAX16833 is a high-efficiency, high-brightness LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 42V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16833 also features a low-noise, low-ripple PWM dimming control, and a programmable current limit. The evaluation kit provides a convenient platform for testing and evaluating the MAX16833 in automotive lighting applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX16833
  • Max Output Current
    1A
  • Operating Supply Voltage
    65V
  • Output Current
    1A
  • Voltage - Output
    3V~36V
  • Min Input Voltage
    5V
  • Max Input Voltage
    18V
  • Output Current per Channel
    1A
  • Utilized IC / Part
    MAX16833A/B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Analog Brightness control
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SERIES 1.25V SOT23-33BUY