Microchip MIC3203YM EVEvaluation Board for MIC3203 High Side Current Sense Led Driver Controlle
Description
Control IC. It is designed to provide a simple, cost-effective solution for driving high-brightness LEDs from a wide range of input voltages. The MIC3203YM-EV evaluation board is designed to evaluate the MIC3203/MIC3203-1 ICs. It features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.2A, and a wide dimming range of 0.1% to 100%. The board also includes a power switch, a power LED indicator, and a potentiometer for adjusting the output current. The board is designed to be used with a standard 5V USB power supply. The MIC3203YM-EV evaluation board is an ideal platform for evaluating the MIC3203/MIC3203-1 ICs for driving high-brightness LEDs in a wide range of applications.
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | LED DRVR 6Segment 5V/9V/12V/15V/18V/24V 8-Pin SOIC N T/R | 10000 | BUY | |
| Microchip Technology | IC LED DRIVER CTRLR DIM 8SOIC | 26 | BUY |


Product
Brand
Articles
Tools