web counter

CEL THEVAL3501EVAL BOARD KIT THL3501

CEL THEVAL3501 Reference Design 2
CEL THEVAL3501 Reference Design 1
CEL THEVAL3501 Reference Design 2
CEL THEVAL3501 Reference Design 1
CEL THEVAL3501 Reference Design 1
CEL THEVAL3501 Reference Design 2

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingIlluminationDigital SignageOLED DisplayBacklighting

ECAD Model:

Description

The California Eastern Laboratories THEVAL3501 Evaluation Board is a comprehensive evaluation platform for the THL3501 16-channel LED Driver with LVDS Interface, Lighting Control IC. This board is designed to provide a complete solution for evaluating the performance of the THL3501 IC. It features a wide range of features, including a 16-channel LED driver, a LVDS interface, a lighting control IC, and a power supply. The board also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer lighting applications. The board is also designed to be used in a variety of environments, including high temperature, high humidity, and high vibration. The board is also designed to be used in a variety of applications, including automotive, industrial, and consumer lighting applications.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    40V
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    THL3501
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    16, Non-Isolated
  • Features
    LVDS Interface
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC FAN CTRLR W/SENSOR 16-QSOP3RFQ