web counter

Diodes Incorporated AL9910EV4EVAL BOARD T8 LED DVR 180MA

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingBacklightingLED Lighting

ECAD Model:

Description

The Diodes Incorporated AL9910EV4-EV4 Evaluation Board is a versatile and powerful tool for evaluating the AL9910 Buck LED Driver. This board is designed to provide a comprehensive platform for testing the AL9910's features and performance in a variety of lighting applications. The board includes a wide range of components, including a buck converter, a current sense resistor, a voltage sense resistor, a voltage regulator, and a power switch. It also includes a variety of connectors and jumpers for easy connection to external components. The board is capable of driving up to 10 LEDs in series, and can be used to evaluate the AL9910's performance in a variety of lighting applications. The board is also designed to be easy to use, with a simple user interface and intuitive controls.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    180mA
  • Utilized IC / Part
    AL9910A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedDIODES INC. AL9910AS-13 Led Driver, 1 Output, Buck (Step Down), 20V-500V in, 300kHz switch, SOIC-80BUY
Diodes IncorporatedLED DRVR Buck/Boost 1-CH PWM/Linear 11V 8-Pin SOIC EP T/R30000BUY
Diodes IncorporatedLED DRVR Buck/Boost 1-CH PWM/Linear 11V 8-Pin SOIC T/R16BUY
Diodes IncorporatedIC LED DRIVER OFFLINE DIM 8SO15BUY