ISSI, Integrated Silicon Solution Inc IS31LT3910_GRLS2_EBT8EVAL BOARD FOR IS31LT3910-GRLS2
The IS31LT3910-EBT8 High Brightness LED Driver from Integrated Silicon Solution Inc is a powerful and efficient LED driver designed for LED lighting and lighting control applications. It features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. It also has a high efficiency of up to 95%, making it an ideal choice for energy-efficient LED lighting solutions. The driver also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. Additionally, it has a low quiescent current of only 1.5mA, making it suitable for battery-powered applications. With its high efficiency, wide dimming range, and low quiescent current, the IS31LT3910-EBT8 is an ideal choice for LED lighting and lighting control applications.
- TypeParameter
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartIS31LT3910
- Supplied ContentsBoard(s)
- Evaluation KitYes
- FeaturesBrightness Control
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | Motor / Motion / Ignition Controllers & Drivers 5A H-BRIDGE | 8 | RFQ |


Product
Brand
Articles
Tools