web counter

STMicroelectronics STEVAL-ILL009V4BOARD EVAL OSRAM DRAGON LED MOD

STMicroelectronics STEVAL-ILL009V4 Reference Design 3
STMicroelectronics STEVAL-ILL009V4 Reference Design 1
STMicroelectronics STEVAL-ILL009V4 Reference Design 2
STMicroelectronics STEVAL-ILL009V4 Reference Design 3
STMicroelectronics STEVAL-ILL009V4 Reference Design 1
STMicroelectronics STEVAL-ILL009V4 Reference Design 1
STMicroelectronics STEVAL-ILL009V4 Reference Design 2
STMicroelectronics STEVAL-ILL009V4 Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingLightingLCD BacklightingTraffic Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL009V4 OSRAM Golden DRAGON LEDs board is a versatile automotive and transportation solution designed to provide reliable and efficient lighting for a variety of applications. The board features four OSRAM Golden DRAGON LEDs, which are designed to provide high-quality illumination with a wide range of colors and brightness levels. The board also includes a power supply, a current regulator, and a temperature sensor, allowing for precise control of the lighting system. The board is designed to be used in a variety of automotive and transportation applications, including interior and exterior lighting, signal lighting, and emergency lighting. The board is also designed to be easy to install and maintain, making it an ideal solution for automotive and transportation lighting needs.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    Module
  • Series
    Dragon
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    30V
  • Accessory Type
    LED Board
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA1088BUY