web counter

Diodes Incorporated AL9910EV6110V ISOLATED LED DRIV ER 8-15W

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingBacklightingLED Lighting

ECAD Model:

Description

The Diodes Incorporated AL9910EV6-EV6 Evaluation Board is a versatile tool for evaluating the AL9910 Offline Isolated LED Driver. This board is designed to provide a platform for testing the AL9910's features and performance in a variety of lighting applications. The board includes a wide range of components, including a power supply, a current sense resistor, a voltage sense resistor, and a variety of LEDs. The board also includes a USB interface for programming and monitoring the AL9910. The board is designed to be used with a variety of power sources, including AC and DC, and can be used to drive up to 10 LEDs. The board is also designed to be used with a variety of LED configurations, including series, parallel, and mixed. The board is a great tool for evaluating the AL9910's performance in a variety of lighting applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    75mA
  • Utilized IC / Part
    AL9910A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    4, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC VREF SHUNT ADJ SOT233000BUY
Diodes IncorporatedDIODES INC. AL9910AS-13 Led Driver, 1 Output, Buck (Step Down), 20V-500V in, 300kHz switch, SOIC-80BUY
Diodes IncorporatedLED DRVR Buck/Boost 1-CH PWM/Linear 11V 8-Pin SOIC EP T/R30000BUY
Diodes IncorporatedLED DRVR Buck/Boost 1-CH PWM/Linear 11V 8-Pin SOIC T/R16BUY
Diodes IncorporatedIC LED DRIVER OFFLINE DIM 8SO15BUY