web counter

CEL THEVAL3503EVAL BOARD KIT THL3503

CEL THEVAL3503 Reference Design 2
CEL THEVAL3503 Reference Design 1
CEL THEVAL3503 Reference Design 2
CEL THEVAL3503 Reference Design 1
CEL THEVAL3503 Reference Design 1
CEL THEVAL3503 Reference Design 2

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingIlluminationDigital SignageOLED DisplayBacklighting

ECAD Model:

Description

The California Eastern Laboratories THEVAL3503 Evaluation Board is a comprehensive evaluation platform for the THL3503 16-channel LED Driver with LVDS Interface, Lighting Control IC. This board is designed to provide a complete solution for evaluating the features and performance of the THL3503. It includes a power supply, a USB-to-LVDS interface, and a set of LEDs for testing the LED driver. The board also features a variety of connectors and jumpers for easy connection to external components. The evaluation board is ideal for testing the THL3503 in a variety of lighting applications, such as automotive, industrial, and consumer lighting. It is also suitable for prototyping and development of LED lighting systems.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    40V
  • Output Current per Channel
    40mA
  • Utilized IC / Part
    THL3503
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    16, Non-Isolated
  • Features
    LVDS Interface
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents