web counter

CEL THEVAL3502EVAL BOARD KIT THL3502

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingIlluminationDigital SignageOLED DisplayBacklighting

ECAD Model:

Description

The California Eastern Laboratories THEVAL3502 Evaluation Board is a comprehensive evaluation platform for the THL3502 24-channel LED Driver with LVDS Interface, Lighting Control IC. This board is designed to provide a complete solution for evaluating the features and performance of the THL3502 IC. It includes a power supply, a USB-to-LVDS interface, and a variety of test points and connectors for easy evaluation. The board also includes a graphical user interface (GUI) for controlling the LED driver and monitoring its performance. The GUI allows users to adjust the LED driver's settings, such as current, frequency, and dimming, as well as monitor the LED driver's performance in real-time. The board also includes a variety of test points and connectors for easy evaluation. The THEVAL3502 Evaluation Board is an ideal platform for evaluating the features and performance of the THL3502 IC.

Specifications

CEL technical specifications, attributes, parameters and parts with similar specifications to CEL .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    40V
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    THL3502
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    24, Non-Isolated
  • Features
    LVDS Interface
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents