web counter

Microchip MIC3202YME EVMIC3202 Series 37 V 1 A 1 MHz SMT High Brightness LED Driver - SOIC-8EP

Microchip MIC3202YME EV Reference Design 1
Microchip MIC3202YME EV Reference Design 1
Microchip MIC3202YME EV Reference Design 1
Microchip MIC3202YME EV Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingIlluminationStadium LightingLED BulbOff-Line Interior LightingOff-Line Exterior Lighting

ECAD Model:

Description

The Microchip Technology MIC3202YME-EV is an evaluation board designed to feature the MIC3202 hysteretic step-down, constant-current, High-Brightness LED driver. This board is an ideal solution for lighting applications, providing a reliable and efficient way to power LEDs. The board features a wide input voltage range of 4.5V to 40V, and can drive up to 1A of current. It also features a low quiescent current of only 1.5mA, making it an energy-efficient solution. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Operating Supply Voltage
    37 V
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC1557YM5 TR RC TIMER/OSCILLATOR, ITTYBITTY, SMD71RFQ
Microchip TechnologyIC LED DRIVER RGLTR DIM 1A 8SOIC997BUY