web counter

Maxim Integrated MAX20090EVKIT#EVAL KIT FOR MAX20090 LED

Maxim Integrated MAX20090EVKIT# Reference Design 3
Maxim Integrated MAX20090EVKIT# Reference Design 1
Maxim Integrated MAX20090EVKIT# Reference Design 2
Maxim Integrated MAX20090EVKIT# Reference Design 3
Maxim Integrated MAX20090EVKIT# Reference Design 1
Maxim Integrated MAX20090EVKIT# Reference Design 1
Maxim Integrated MAX20090EVKIT# Reference Design 2
Maxim Integrated MAX20090EVKIT# Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingIndustrial LightingCommercial LightingDaytime Running Lights (DRL)Heads-Up DisplayElectronic Signs and SignalsOff-Line Exterior LightingAutomotive Front LightsArchitectural LightingFog Lights

ECAD Model:

Description

The MAX20090EVKIT-EVKIT# is an evaluation kit for the MAX20090 Automotive High-Voltage, High-Brightness LED Controller, Lighting Driver. This kit includes a MAX20090EVKIT# board, a MAX20090EVKIT# daughter board, and a MAX20090EVKIT# power supply. The MAX20090EVKIT# board is designed to evaluate the MAX20090 LED controller and lighting driver. It features a wide range of input and output voltage levels, allowing for testing of the MAX20090 in a variety of automotive lighting applications. The MAX20090EVKIT# daughter board provides additional features such as a temperature sensor, a current sense amplifier, and a voltage regulator. The MAX20090EVKIT# power supply provides a regulated power supply for the MAX20090EVKIT# board. This evaluation kit is ideal for testing and evaluating the MAX20090 LED controller and lighting driver in automotive lighting applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX20090
  • Output Voltage
    36V
  • Output Current
    1A
  • Utilized IC / Part
    MAX20090
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining