web counter

ON Semiconductor NCP380HMU05AGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380HMU05AGEVB Reference Design 2
ON Semiconductor NCP380HMU05AGEVB Reference Design 1
ON Semiconductor NCP380HMU05AGEVB Reference Design 2
ON Semiconductor NCP380HMU05AGEVB Reference Design 1
ON Semiconductor NCP380HMU05AGEVB Reference Design 1
ON Semiconductor NCP380HMU05AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380HMU05AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, high-speed, and low-noise design, making it ideal for use in a variety of applications. The board includes a USB switch, a power supply, and a USB connector, allowing for easy integration into existing systems. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is RoHS compliant and is designed to meet the requirements of the USB 2.0 specification.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Output Current
    5A
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining