web counter

ON Semiconductor NCP380LMUAJAGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380LMUAJAGEVB Reference Design 2
ON Semiconductor NCP380LMUAJAGEVB Reference Design 1
ON Semiconductor NCP380LMUAJAGEVB Reference Design 2
ON Semiconductor NCP380LMUAJAGEVB Reference Design 1
ON Semiconductor NCP380LMUAJAGEVB Reference Design 1
ON Semiconductor NCP380LMUAJAGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380LMUAJAGEVB-LMUAJAGEVB is an evaluation board for USB switch for notebook, computers and peripherals. It is designed to provide a platform for testing and evaluating the NCP380 USB switch. The board features a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. It also includes a USB 2.0 high-speed switch, a USB 3.0 high-speed switch, and a USB 2.0 low-speed switch. The board is designed to provide a comprehensive evaluation of the NCP380 USB switch, allowing users to test and evaluate the performance of the switch in various applications. The board also includes a USB 2.0 high-speed switch, a USB 3.0 high-speed switch, and a USB 2.0 low-speed switch. The board is designed to provide a comprehensive evaluation of the NCP380 USB switch, allowing users to test and evaluate the performance of the switch in various applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR NCP1075STBT3G AC/DC, 700V, 0.45A, 100KHZ, 4SOT22320097RFQ