web counter

ON Semiconductor NCP383LMUAJAGEVBNCP383 Current Limiting Power Distribution Switch Evaluation Board

ON Semiconductor NCP383LMUAJAGEVB Reference Design 2
ON Semiconductor NCP383LMUAJAGEVB Reference Design 1
ON Semiconductor NCP383LMUAJAGEVB Reference Design 2
ON Semiconductor NCP383LMUAJAGEVB Reference Design 1
ON Semiconductor NCP383LMUAJAGEVB Reference Design 1
ON Semiconductor NCP383LMUAJAGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Consumer ElectronicsLaptopDigital TV

ECAD Model:

Description

The ON Semiconductor NCP383LMUAJAGEVB-LMUAJAGEVB is a fixed and adjustable current limiting power distribution switch evaluation board designed for consumer electronics applications. It features a wide range of adjustable current limiting settings, allowing for precise control of power distribution. The board also includes a variety of protection features, such as over-temperature protection, over-current protection, and short-circuit protection, to ensure safe and reliable operation. The NCP383LMUAJAGEVB-LMUAJAGEVB is an ideal solution for consumer electronics applications that require precise control of power distribution.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP383
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA1088BUY