web counter

ON Semiconductor NCP380HMU10AGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380HMU10AGEVB Reference Design 2
ON Semiconductor NCP380HMU10AGEVB Reference Design 1
ON Semiconductor NCP380HMU10AGEVB Reference Design 2
ON Semiconductor NCP380HMU10AGEVB Reference Design 1
ON Semiconductor NCP380HMU10AGEVB Reference Design 1
ON Semiconductor NCP380HMU10AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380HMU10AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a NCP380HMU10AGEVB USB switch IC, which provides a low-power, low-noise, and low-EMI solution for USB switching applications. The board also includes a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector, allowing for easy connection to a variety of devices. The board also includes a power switch, allowing for easy power control of the USB switch. The board is designed to be used with the NCP380HMU10AGEVB USB switch IC, and is ideal for evaluating the performance of the IC in a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Output Current
    10A
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EAOEAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE180BUY
ON SemiconductorIC SMART CARD IC2 24-QFN3000RFQ