web counter

ON Semiconductor NCP380HSNAJAGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380HSNAJAGEVB Reference Design 2
ON Semiconductor NCP380HSNAJAGEVB Reference Design 1
ON Semiconductor NCP380HSNAJAGEVB Reference Design 2
ON Semiconductor NCP380HSNAJAGEVB Reference Design 1
ON Semiconductor NCP380HSNAJAGEVB Reference Design 1
ON Semiconductor NCP380HSNAJAGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380HSNAJAGEVB-HSNAJAGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-power, low-voltage, single-channel USB switch with a wide range of features, including over-current protection, hot-swap capability, and low-voltage operation. The board also includes a USB Type-C connector, allowing for easy connection to a variety of devices. The board is designed to provide a reliable and efficient connection between the host and the device, allowing for a smooth and seamless user experience.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorWired M-BUS Slave Transceiver 1TX 1RX 16-Pin SOIC T/R7950RFQ