web counter

ON Semiconductor NCP380LSN05AGEVBPower Management IC Development Tools NCP380 EVAL BOARD

ON Semiconductor NCP380LSN05AGEVB Reference Design 2
ON Semiconductor NCP380LSN05AGEVB Reference Design 1
ON Semiconductor NCP380LSN05AGEVB Reference Design 2
ON Semiconductor NCP380LSN05AGEVB Reference Design 1
ON Semiconductor NCP380LSN05AGEVB Reference Design 1
ON Semiconductor NCP380LSN05AGEVB Reference Design 2

Applications:

Switches >

USB Switch

End Products:

Computers and PeripheralsTelevisionNotebookLaptop

ECAD Model:

Description

The ON Semiconductor NCP380LSN05AGEVB-AGEVB Evaluation Board is a USB switch designed for use in notebook computers, desktop computers, and other peripherals. It features a low-side N-channel MOSFET switch with a maximum current rating of 5A and a maximum voltage rating of 30V. The board also includes a USB Type-C connector, a USB Type-A connector, and a USB Type-B connector. The board is designed to provide a simple and efficient way to switch between USB devices. It is also designed to be compatible with a wide range of USB devices, including USB 2.0, USB 3.0, and USB 3.1. The board is RoHS compliant and is designed to meet the requirements of the USB-IF.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Distribution Switch (Load Switch)
  • Output Current
    5A
  • Utilized IC / Part
    NCP380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    Thermal Shutdown Circuit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC VOLTAGE DETECTOR OVP 6DFN9000BUY
ON SemiconductorOver Voltage Protection Controller 6-Pin DFN EP T/R3000RFQ
ON SemiconductorIC VOLTAGE DETECTOR OVP 6DFN2683BUY
ON SemiconductorIC VOLTAGE DETECTOR OVP 6DFN30RFQ