web counter

Silicon Labs Si2401FS08-EVBBOARD EVAL SI2401 + SI3008

Applications:

Wired Communication >

Modems

End Products:

Medical and HealthcareMedical and HealthcareSecurity SystemPatient MonitoringPoint-of-sale TerminalsSmart PhoneSet-Top Box

ECAD Model:

Description

The Silicon Labs Si2401FS08-EVB is an evaluation board designed for the Si2401 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of LEDs for status indication. The Si2401FS08-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Series
    ISOmodem®
  • Published
    1997
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Telecom
  • Function
    Data Acquisition Arrangement (DAA)
  • Utilized IC / Part
    SI2401
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsSILICON LABS - CP2102N-A02-GQFN24 - Interface Bridges, USB to UART, 3 V, 3.6 V, QFN, 24 Pins, -40 °C300RFQ
Silicon LabsIC Usb to Uart Bridge QFN286170BUY
Texas InstrumentsIC REG LINEAR 5V 1.5A TO220-352388BUY
Texas InstrumentsLinear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg50RFQ
Texas InstrumentsIC REG LIN POS ADJ 500MA 8SOIC170BUY
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP95RFQ