Silicon Labs SI2494AFM18-EVBRF EVAL FOR SI2494
Description
The Silicon Labs SI2494AFM18-EVB is an evaluation board for the SI2494 ISOmodem with a UART interface, designed for consumer electronics applications. This board provides a platform for testing and evaluating the SI2494 ISOmodem, allowing users to quickly and easily evaluate the device's features and performance. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for easy configuration and testing. The board also includes a variety of connectors and jumpers, allowing users to easily connect the board to external devices and configure the board for their specific application. The SI2494AFM18-EVB is an ideal solution for quickly and easily evaluating the SI2494 ISOmodem for consumer electronics applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time3 Weeks
- Number of Pins38
- SeriesISOmodem®
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- FunctionModem
- Operating Supply Voltage13.5V
- InterfaceUSB
- Operating Supply Current200mA
- Data Rate56 kbps
- Utilized IC / PartSi2494
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Evaluation KitYes
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 25LC320A-I/ST - SERIAL EEPROM, 32KBIT, 10MHZ, TSSOP-8 | 103 | RFQ | |
| Texas Instruments | IC AMP CLASS AB MONO 825MW 8SOIC | 720 | BUY | |
| ECS Inc. | CRYSTAL 32.7680KHZ 12.5PF T/H | 8000 | BUY | |
| Texas Instruments | IC TXRX RS232 1MBPS LP 28-TSSOP | 20000 | RFQ |


Product
Brand
Articles
Tools