Silicon Labs SI2457FT08-EVBBOARD EVAL SI2457 + SI3008 24PIN
Description
The Silicon Labs SI2457FT08-EVB is an evaluation board designed for the SI2457 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a USB-to-UART bridge, allowing for easy connection to a PC or other device. The board also includes a variety of LEDs and buttons for easy testing and debugging. The SI2457FT08-EVB is a great tool for quickly and easily evaluating the SI2457 ISOmodem chip for medical and healthcare applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Number of Pins24
- SeriesISOmodem®
- Published2000
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- FunctionData Acquisition Arrangement (DAA)
- Utilized IC / PartSi2457
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | IC Usb to Uart Bridge QFN28 | 6170 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 325MW 8SOIC | 7680 | RFQ | |
| Maxim Integrated | IC TRANSCEIVER FULL 5/3 28SSOP | 3 | BUY | |
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 20-Pin QFN EP | 3 | BUY | |
| Texas Instruments | IC REG LIN POS ADJ 500MA 8SOIC | 170 | BUY |


Product
Brand
Articles
Tools