Silicon Labs SI2404FS10-EVBBOARD EVAL SI2404 + SI3010 16PIN
Description
The Silicon Labs SI2404FS10-EVB is an evaluation board designed for the SI2404 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low power consumption, high speed data transfer, and a wide range of communication protocols. The board also includes a USB port for easy connection to a PC, and a variety of other features such as a voltage regulator, a power switch, and a reset button. The SI2404FS10-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Number of Pins16
- Weight50.008559mg
- SeriesISOmodem®
- Published1997
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- FunctionData Acquisition Arrangement (DAA)
- Utilized IC / PartSi2404
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | USB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R | 235 | RFQ | |
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 28-Pin QFN EP | 0 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 325MW 8SOIC | 7680 | RFQ | |
| Maxim Integrated | IC TRANSCEIVER FULL 5/3 28SSOP | 3 | BUY | |
| Silicon Labs | IC Usb to Uart Bridge QFN24 | 10 | RFQ | |
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 20-Pin QFN EP | 3 | BUY | |
| Texas Instruments | IC REG LINEAR 5V 1.5A TO220-3 | 52388 | BUY | |
| Texas Instruments | Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg | 50 | RFQ |


Product
Brand
Articles
Tools