ON Semiconductor NCN49597ID11GEVKEVAL KIT NCN49597ID11G
Description
The ON Semiconductor NCN49597ID11GEVK-GEVK is an evaluation board for the NCN49597 Power Line Carrier Modem with IDIS-frequency filters, Instrumentation and Measurement. This board is designed to evaluate the performance of the NCN49597 modem and its associated components. It features a power line carrier modem, a power line filter, a power line transformer, a power line coupler, and a power line termination resistor. The board also includes a USB interface for connecting to a PC, and a set of test points for measuring the performance of the modem. The board is designed to be used in a variety of applications, including power line communication, industrial automation, and home automation.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionPower Line Communication/Modem (PLC, PLM)
- Utilized IC / PartNCN49597
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedYes, MCU, 32-Bit
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | DGTL ISO 2500VRMS 2CH GP 8SOIC | 35800 | BUY | |
| Analog Devices Inc. | DGTL ISO 2.5KV GEN PURP 8SOIC | 40000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM1201CRZ Digital Isolator, Dual, 2 Channel, 45 ns, 2.7 V, 5.5 V, SOIC, 8 Pins | 0 | RFQ | |
| ON Semiconductor | 74VHC Series 2 to 5.5 V Surface Mount Single 2 Input OR Gate - SOT-353 | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM1201ARZ Digital Isolator, Dual, 2 Channel, 150 ns, 2.7 V, 5.5 V, SOIC, 8 Pins | 7000 | RFQ | |
| Analog Devices Inc. | DGTL ISO 2500VRMS 2CH GP 8SOIC | 35800 | RFQ | |
| STMicroelectronics | IC OPAMP GP 12MHZ RRO 8TSSOP | 100 | RFQ | |
| Analog Devices Inc. | IC ISOLATOR DIG 2CH 125C 8SOIC | 23490 | RFQ | |
| ON Semiconductor | IC GATE OR 1CH 2-INP SC88A | 30433 | RFQ | |
| CUI Inc. | CONV AC/DC 15W 12V 1.25A PCB | 0 | RFQ |


Product
Brand
Articles
Tools