web counter

Silicon Labs SI2457FT18-EVBBOARD EVAL SI2457 + SI3018 24PIN

Applications:

Wired Communication >

Modems

End Products:

Medical and HealthcareMedical and HealthcareSecurity SystemPatient MonitoringPoint-of-sale TerminalsSmart PhoneSet-Top Box

ECAD Model:

Description

The Silicon Labs SI2457FT18-EVB is an evaluation board designed for the SI2457 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power, low-cost, and low-EMI design, making it suitable for a wide range of applications. The board also includes a USB-to-UART bridge, allowing for easy connection to a PC or other device. The SI2457FT18-EVB is a great choice for medical and healthcare applications that require a secure and reliable connection.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Number of Pins
    24
  • Weight
    50.008559mg
  • Series
    ISOmodem®
  • Published
    1997
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Telecom
  • Function
    Data Acquisition Arrangement (DAA)
  • Utilized IC / Part
    Si2457
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsUSB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R235RFQ
Silicon LabsSILICON LABS - CP2102N-A02-GQFN24 - Interface Bridges, USB to UART, 3 V, 3.6 V, QFN, 24 Pins, -40 °C300RFQ
Texas InstrumentsIC AMP CLASS AB MONO 325MW 8SOIC7680RFQ
Texas InstrumentsTEXAS INSTRUMENTS UA7805CKCSLinear Voltage Regulator, Fixed, 7V To 25V In, 5V And 1.5A Out, TO-220-325RFQ
Maxim IntegratedMAX3237 Series 250 kbps 5.5V Surface Mount RS-232 Transceiver - SSOP-2869RFQ
Silicon LabsIC Usb to Uart Bridge QFN2040000RFQ
Texas InstrumentsLinear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg50RFQ
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP95RFQ