Silicon Labs SI2457FS08-EVBBOARD EVAL SI2457 + SI3008 16PIN
Description
The Silicon Labs SI2457FS08-EVB is an evaluation board designed for the SI2457 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a USB-to-UART bridge, allowing for easy connection to a PC or other device. The board also includes a power supply, a voltage regulator, and a variety of other components to ensure a stable and reliable connection. The SI2457FS08-EVB is a great choice for medical and healthcare applications, providing a secure and reliable connection for data transmission.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Number of Pins16
- SeriesISOmodem®
- Published1997
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- FunctionData Acquisition Arrangement (DAA)
- Utilized IC / PartSi2457
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | USB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R | 235 | RFQ | |
| Silicon Labs | IC Usb to Uart Bridge QFN28 | 6170 | BUY | |
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 28-Pin QFN EP | 0 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 325MW 8SOIC | 7680 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS UA7805CKCSLinear Voltage Regulator, Fixed, 7V To 25V In, 5V And 1.5A Out, TO-220-3 | 25 | RFQ | |
| Maxim Integrated | MAX3237 Series 250 kbps 5.5V Surface Mount RS-232 Transceiver - SSOP-28 | 69 | RFQ | |
| Texas Instruments | IC REG LINEAR 5V 1.5A TO220-3 | 52388 | BUY | |
| Texas Instruments | Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg | 50 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 500MA 8SOIC | 170 | BUY |


Product
Brand
Articles
Tools