Silicon Labs SI2415FS08-EVBBOARD EVAL SI2415 + SI3008 16PIN
Description
The Silicon Labs SI2415FS08-EVB is an evaluation board designed for the SI2415 ISOmodem chip with a UART interface. This board is ideal for medical and healthcare applications, providing a reliable and secure connection for data transmission. It features a low-power design, allowing for extended battery life and reduced power consumption. The board also includes a variety of features such as a USB port, a UART interface, and a variety of other connectors. The SI2415FS08-EVB is a great choice for medical and healthcare applications, providing a secure and reliable connection for data transmission.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Number of Pins16
- SeriesISOmodem®
- Published2000
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- FunctionData Acquisition Arrangement (DAA)
- Utilized IC / PartSi2415
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | IC Usb to Uart Bridge QFN28 | 6170 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 325MW 8SOIC | 7680 | RFQ | |
| Maxim Integrated | IC TRANSCEIVER FULL 5/3 28SSOP | 3 | BUY | |
| Texas Instruments | Linear Voltage Regulators 3P 1.5A Fixed 5V Pos Vltg Reg | 50 | RFQ | |
| Texas Instruments | IC REG LIN POS ADJ 500MA 8SOIC | 170 | BUY | |
| Silicon Labs | IC Usb to Uart Bridge QFN24 | 10 | RFQ | |
| Silicon Labs | IC Usb to Uart Bridge QFN20 | 40000 | RFQ |


Product
Brand
Articles
Tools