web counter

Silicon Labs SI2417FT18-EVBEvaluation Board For Si2417 Global Voice ISOmodem

Silicon Labs SI2417FT18-EVB Reference Design 1
Silicon Labs SI2417FT18-EVB Reference Design 1
Silicon Labs SI2417FT18-EVB Reference Design 1
Silicon Labs SI2417FT18-EVB Reference Design 1

Applications:

Wired Communication >

Modems

End Products:

Consumer ElectronicsDigital Video RecorderRemote ControlPoint-of-sale TerminalsSet-Top BoxDigital TV

ECAD Model:

Description

The Silicon Labs SI2417FT18-EVB is an evaluation board for the SI2417 ISOmodem with a UART interface, Consumer Electronics Control (CEC) and USB 2.0. This board is designed to help developers evaluate the features and performance of the SI2417 ISOmodem. It includes a USB 2.0 port, a UART interface, and a CEC interface. The board also includes a power supply, a USB cable, and a set of jumpers for easy configuration. The SI2417FT18-EVB is a great tool for developers who need to quickly evaluate the features and performance of the SI2417 ISOmodem.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Number of Pins
    24
  • Series
    ISOmodem®
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DAA (Data Acquisition Arrangement)
  • Evaluation Kit
    Yes
  • Contents
    Evaluation Board and CD-ROM
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 25LC320A-I/ST - SERIAL EEPROM, 32KBIT, 10MHZ, TSSOP-8103RFQ
Texas InstrumentsIC AMP CLASS AB MONO 825MW 8SOIC720BUY
Texas InstrumentsIC TXRX RS232 1MBPS LP 28-TSSOP20000RFQ
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF T/H8000BUY