web counter

Silicon Labs SI2418FT18-EVBBOARD EVAL SI2418+SI3018 24PIN

Applications:

Wired Communication >

Modems

End Products:

Consumer ElectronicsDigital Video RecorderRemote ControlPoint-of-sale TerminalsSet-Top BoxDigital TV

ECAD Model:

Description

The Silicon Labs SI2418FT18-EVB is an evaluation board for the SI2418 ISOmodem with a UART interface, Consumer Electronics Control (CEC) and Infrared Data Association (IrDA) transceiver. This board is designed to provide a platform for evaluating the features and performance of the SI2418 ISOmodem. It includes a USB-to-UART bridge, a CEC transceiver, and an IrDA transceiver. The board also includes a variety of connectors and jumpers for connecting to external devices. The board is powered by a USB connection and can be used with a PC or laptop for evaluation and development. The board is also compatible with a variety of development tools, including the Silicon Labs Simplicity Studio IDE.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Series
    ISOmodem®
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Telecom
  • Function
    Modem
  • Utilized IC / Part
    Si2418
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 25LC320A-I/ST - SERIAL EEPROM, 32KBIT, 10MHZ, TSSOP-8103RFQ
Texas InstrumentsIC AMP CLASS AB MONO 825MW 8SOIC720BUY
Texas InstrumentsIC TXRX RS232 1MBPS LP 28-TSSOP20000RFQ
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF T/H8000BUY