web counter

Silicon Labs SI2435FT18-EVBEvaluation Board For The Si2435/17 With A UART Interface

Applications:

Wired Communication >

Modems

End Products:

Consumer ElectronicsDigital Video RecorderRemote ControlPoint-of-sale TerminalsSet-Top BoxDigital TV

ECAD Model:

Description

Control (CEC) and Infrared Data Association (IrDA) is an evaluation board designed to evaluate the features of the Silicon Labs SI2435 ISOmodem. The board includes a UART interface, Consumer Electronics Control (CEC) and Infrared Data Association (IrDA) support. The board is designed to provide a platform for developers to evaluate the features of the SI2435 ISOmodem. The board includes a USB-to-UART bridge, a CEC controller, an IrDA transceiver, and a power supply. The board also includes a variety of connectors and headers for connecting to external devices. The board is designed to be used with the Silicon Labs SI2435 ISOmodem, which is a low-power, low-cost, and highly integrated modem solution for consumer electronics applications. The SI2435 ISOmodem supports a variety of communication protocols, including CEC, IrDA, and UART. The board is designed to provide a platform for developers to evaluate the features of the SI2435 ISOmodem and to develop applications that use the modem.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 25LC320A-I/ST - SERIAL EEPROM, 32KBIT, 10MHZ, TSSOP-8103RFQ
Texas InstrumentsIC AMP CLASS AB MONO 825MW 8SOIC720BUY
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF T/H8000BUY
Texas InstrumentsIC TXRX RS232 1MBPS LP 28-TSSOP20000RFQ