web counter

Silicon Labs SI2438FT18-EVBBOARD EVAL SI2438+SI3018 24PIN

Silicon Labs SI2438FT18-EVB Reference Design 1
Silicon Labs SI2438FT18-EVB Reference Design 1
Silicon Labs SI2438FT18-EVB Reference Design 1
Silicon Labs SI2438FT18-EVB Reference Design 1

Applications:

Wired Communication >

Modems

End Products:

Consumer ElectronicsDigital Video RecorderRemote ControlPoint-of-sale TerminalsSet-Top BoxDigital TV

ECAD Model:

Description

The Silicon Labs SI2438FT18-EVB is an evaluation board for the SI2438 ISOmodem with a UART interface, designed for consumer electronics applications. This board provides a convenient platform for evaluating the SI2438 ISOmodem, allowing users to quickly and easily test the device's features and performance. The board includes a USB-to-UART bridge, allowing users to connect the SI2438 to a PC for programming and debugging. The board also includes a variety of connectors and headers for connecting external components, such as antennas, sensors, and other peripherals. The SI2438FT18-EVB is an ideal tool for evaluating the SI2438 ISOmodem for consumer electronics applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Number of Pins
    24
  • Series
    ISOmodem®
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Telecom
  • Function
    Modem
  • Utilized IC / Part
    Si2438
  • Supplied Contents
    Board(s), Power Supply
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 25LC320A-I/ST - SERIAL EEPROM, 32KBIT, 10MHZ, TSSOP-8103RFQ
Texas InstrumentsIC AMP CLASS AB MONO 825MW 8SOIC720BUY
Texas InstrumentsIC TXRX RS232 1MBPS LP 28-TSSOP20000RFQ
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF T/H8000BUY