Silicon Labs SI2457FS18-EVBBOARD EVAL SI2457 + SI3018 16PIN
Description
The Silicon Labs SI2457FS18-EVB is an evaluation board for the SI2457 ISOmodem chip with a UART interface, designed for medical and healthcare applications. This board provides a platform for testing and evaluating the SI2457 ISOmodem chip, allowing users to quickly and easily evaluate the chip's performance and features. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for programming and debugging. The board also includes a variety of connectors and headers for connecting external components, such as sensors and displays. The SI2457FS18-EVB is an ideal solution for medical and healthcare applications that require reliable and secure data transmission.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Number of Pins16
- Weight50.008559mg
- SeriesISOmodem®
- Published1997
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTelecom
- FunctionData Acquisition Arrangement (DAA)
- Utilized IC / PartSi2457
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 28-Pin QFN EP | 0 | BUY | |
| Texas Instruments | IC AMP CLASS AB MONO 325MW 8SOIC | 7680 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS UA7805CKCSLinear Voltage Regulator, Fixed, 7V To 25V In, 5V And 1.5A Out, TO-220-3 | 25 | RFQ | |
| Silicon Labs | IC Usb to Uart Bridge QFN24 | 10 | RFQ | |
| Silicon Labs | IC Usb to Uart Bridge QFN20 | 40000 | RFQ | |
| Texas Instruments | IC REG LINEAR 5V 1.5A TO220-3 | 52388 | BUY | |
| Texas Instruments | IC REG LIN POS ADJ 500MA 8SOIC | 170 | BUY | |
| Maxim Integrated | IC TRANSCEIVER FULL 5/3 28SSOP | 95 | RFQ |


Product
Brand
Articles
Tools