web counter

Silicon Labs SI2493FT18-EVBBOARD EVAL SI2493 + SI3018 24PIN

Applications:

Wired Communication >

Modems

End Products:

Medical and HealthcareMedical and HealthcareSecurity SystemPatient MonitoringPoint-of-sale TerminalsSmart PhoneSet-Top Box

ECAD Model:

Description

The Silicon Labs SI2493FT18-EVB is an evaluation board for the SI2493 ISOmodem chip with a UART interface, designed for medical and healthcare applications. This board provides a platform for testing and evaluating the SI2493 ISOmodem chip, allowing users to quickly and easily evaluate the chip's performance and features. The board includes a USB-to-UART bridge, allowing users to connect the board to a PC for easy configuration and testing. The board also includes a variety of connectors and headers for connecting external components, such as sensors and displays. The SI2493FT18-EVB is an ideal solution for medical and healthcare applications that require reliable and secure data transmission.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Number of Pins
    24
  • Weight
    50.008559mg
  • Series
    ISOmodem®
  • Published
    1997
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Telecom
  • Function
    Data Acquisition Arrangement (DAA)
  • Utilized IC / Part
    Si2493
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsSILICON LABS - CP2102N-A02-GQFN24 - Interface Bridges, USB to UART, 3 V, 3.6 V, QFN, 24 Pins, -40 °C300RFQ
Silicon LabsIC Usb to Uart Bridge QFN286170BUY
Texas InstrumentsIC AMP CLASS AB MONO 325MW 8SOIC7680RFQ
Maxim IntegratedIC TRANSCEIVER FULL 5/3 28SSOP3BUY
Silicon LabsIC Usb to Uart Bridge QFN2040000RFQ
Silicon LabsFull Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 20-Pin QFN EP3BUY
Texas InstrumentsIC REG LIN POS ADJ 500MA 8SOIC170BUY