web counter

SparkFun Electronics WRL-13287WIFI SHIELD - ESP8266

SparkFun Electronics WRL-13287 Reference Design 6
SparkFun Electronics WRL-13287 Reference Design 1
SparkFun Electronics WRL-13287 Reference Design 2
SparkFun Electronics WRL-13287 Reference Design 3
SparkFun Electronics WRL-13287 Reference Design 4
SparkFun Electronics WRL-13287 Reference Design 5
SparkFun Electronics WRL-13287 Reference Design 6
SparkFun Electronics WRL-13287 Reference Design 1
SparkFun Electronics WRL-13287 Reference Design 1
SparkFun Electronics WRL-13287 Reference Design 2
SparkFun Electronics WRL-13287 Reference Design 3
SparkFun Electronics WRL-13287 Reference Design 4
SparkFun Electronics WRL-13287 Reference Design 5
SparkFun Electronics WRL-13287 Reference Design 6

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The SparkFun WRL-13287 Wi-Fi Shield is a powerful communications and telecom module based on the ESP8266 802.11 Wireless LAN. It is designed to provide a reliable and secure connection to the internet for your projects. The shield is equipped with an onboard antenna, a micro-USB port, and a reset button. It is also compatible with Arduino, Raspberry Pi, and other microcontrollers. The shield is capable of connecting to both 2.4GHz and 5GHz networks, and supports WPA/WPA2 encryption. It also features an onboard voltage regulator, allowing it to be powered from a variety of sources. With its robust features and easy setup, the SparkFun WRL-13287 Wi-Fi Shield is the perfect choice for your next project.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    WiFi
  • Utilized IC / Part
    ESP8266
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP GP 3.4MHZ RRO 8SOIC5RFQ