SparkFun Electronics WRL-15031WIFI IR BLASTER (ESP8266)
Description
The SparkFun WiFi IR Blaster based on ESP8266 (WRL-15031) is a communications and telecom device that allows users to control infrared (IR) devices from a distance. It is powered by the ESP8266 Wi-Fi module, which provides a reliable connection to the user's home network. The device is capable of sending and receiving IR signals, allowing users to control their TVs, air conditioners, and other IR-enabled devices from anywhere in the world. It also features an onboard temperature sensor, allowing users to monitor the temperature of their home or office. The device is easy to set up and use, making it an ideal choice for anyone looking to control their IR devices remotely.
Specifications
SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
- TypeParameter
- Factory Lead Time2 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
- Frequency2.4GHz
- Supplied ContentsBoard(s), Accessories
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAC DUAL 12BIT 1LSB 24TSSOP | 2 | RFQ | |
| Analog Devices Inc. | IC DAC DUAL 12BIT 1LSB 24TSSOP | 2655 | RFQ |


Product
Brand
Articles
Tools