web counter

STMicroelectronics ST25RU3993-EVALST25RU3993 READER IC EVALUATION

STMicroelectronics ST25RU3993-EVAL Reference Design 1
STMicroelectronics ST25RU3993-EVAL Reference Design 1
STMicroelectronics ST25RU3993-EVAL Reference Design 1
STMicroelectronics ST25RU3993-EVAL Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsRFID ReaderHandheld ElectronicsMobile Devices

ECAD Model:

Description

The STMicroelectronics ST25RU3993-EVAL is an evaluation board based on the ST25RU3993 UHF RFID Reader Consumer Electronics IC. This board is designed to help engineers evaluate the performance of the ST25RU3993 IC and develop applications for UHF RFID reader systems. It features a wide range of interfaces, including USB, SPI, I2C, and UART, as well as a variety of antenna connectors. The board also includes a built-in antenna, allowing for quick and easy testing of the IC. The ST25RU3993-EVAL is an ideal tool for engineers looking to develop UHF RFID reader systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RFID Reader
  • Frequency
    840MHz~960MHz
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorEncoders, Decoders, Multiplexers & Demultiplexers 1-of-8 Decoder/Demul1329RFQ
ON Semiconductor74AC Series 6 V SMT High-Speed 1-of-8 Decoder/Demultiplexer - SOIC-161390BUY
ON SemiconductorIC GATE OR 4CH 2-INP 14-TSSOP1424BUY