STMicroelectronics M24SR-DISCO-STDSTMICROELECTRONICS M24SR-DISCO-STD DEMO KIT, M24SR NFC/RFID TAG
The STMicroelectronics M24SR-DISCO-STD is a Discovery kit for the M24SR series Dynamic NFC/RFID tag, designed for consumer electronics applications. It is a comprehensive development platform that allows users to explore the features and capabilities of the M24SR series. The kit includes a M24SR64-Y device, a USB dongle, a board with a USB connector, and a set of accessories. The M24SR64-Y device is a dynamic NFC/RFID tag with a 64-Kbit EEPROM memory, a 13.56 MHz RFID interface, and a contactless I2C interface. The USB dongle allows users to connect the board to a PC for programming and debugging. The board also includes a set of LEDs, buttons, and a buzzer for user interaction. The kit also includes a set of sample applications and a comprehensive set of documentation to help users get started.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeEEPROM
- Frequency13.56MHz
- InterfaceI2C, USB
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Core ArchitectureARM
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS M24SR64-YMN6T/2 NFC/RFID TAG, 8KB, 13.56MHZ, NSOIC-8 | 12500 | BUY | |
| STMicroelectronics | ARM Microcontrollers - MCU XL-Density Access Line 32-Bit 1G Flash | 960 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 1MB FLASH 64LQFP | 485 | RFQ | |
| Fox Electronics | Crystal 8MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 80Ohm 2-Pin HC-49/SDLF SMD T/R | 159 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - KF33BD-TR - Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 1Aout, SOIC-8 | 11027 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS - KF33BDT-TR - Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 500mAout, TO-252-3 | 7500 | RFQ |


Product
Brand
Articles
Tools