Microchip Technology RN-4677-PICTAILRF TXRX MOD BLUETOOTH CHIP ANT
Description
The Microchip Technology RN-4677-PICTAIL is a Bluetooth 4.0 Dual Mode PICtail/PICtail Plus Daughter Board designed for consumer electronics applications. It is a low-power, low-cost, and low-complexity solution for adding Bluetooth connectivity to a wide range of products. The board features a Microchip RN4677 Bluetooth 4.0 Dual Mode module, which supports both Bluetooth Classic and Bluetooth Low Energy (BLE) protocols. It also includes an on-board antenna, a USB interface, and a PICtail/PICtail Plus connector for easy integration with Microchip’s 8-bit and 32-bit microcontrollers. The board is FCC and IC certified, and is designed to meet the requirements of the Bluetooth 4.0 specification.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountSurface Mount
- Mounting TypeSurface Mount
- Package / CaseModule
- Operating Temperature-20°C~70°C
- PackagingBulk
- Published2017
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature70°C
- Min Operating Temperature-20°C
- Voltage - Supply3.2V~4.3V
- Frequency2.4GHz
- InterfaceUART
- ProtocolBluetooth v4.0 Dual Mode
- Power - Output2dBm
- RF Family/StandardBluetooth
- Antenna TypeIntegrated, Chip
- Sensitivity-92dBm
- Serial InterfacesUART
- Current - Receiving70mA
- Current - Transmitting70mA
- Sensitivity (dBm)-92 dBm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - LM393DMR2G - PRECISION COMPARATOR, DUAL, 1.3 uS, SMD-8 | 5 | RFQ | |
| ON Semiconductor | Motor / Motion / Ignition Controllers & Drivers Smart Power Module | 120 | BUY |


Product
Brand
Articles
Tools