Microchip Technology RN-4678-PICTAILRN4678 BLUETOOTH 4.2 DUAL MODE P
Description
The Microchip Technology RN-4678-PICTAIL is a Bluetooth 4.2 Dual Mode PICtail/PICtail Plus Daughter Board designed for consumer electronics applications. It is a low-power, low-cost, and low-complexity solution for adding Bluetooth connectivity to a wide range of products. The board features a Microchip RN4678 Bluetooth 4.2 Dual Mode module, which supports both Bluetooth Classic and Bluetooth Low Energy (BLE) protocols. It also includes an on-board antenna, a USB interface, and a PICtail/PICtail Plus connector for easy integration into existing designs. The board is FCC and IC certified, and is designed to meet the requirements of the Bluetooth SIG.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesPICtail™ Plus
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; Bluetooth® Smart Ready 4.x Dual Mode
- Frequency2.4GHz
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | BT5.0 DUAL MODE WITH SHIELD & AN | 28 | RFQ | |
| Microchip Technology | Fully-certified Bluetooth 4.2 Dual Mode Module with easy-to-use ASCII Interface | 272 | RFQ | |
| Microchip Technology | BLUETOOTH 5 DUAL MODE WITH SHIEL | 42 | RFQ | |
| Microchip Technology | 0 | RFQ | ||
| Microchip Technology | MICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C | 606 | BUY | |
| Microchip Technology | RF TXRX MOD BLUETOOTH CHIP ANT | 2700 | RFQ | |
| Microchip Technology | Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Moun | 5 | RFQ | |
| Microchip Technology | IC REG LINEAR 3.3V 250MA SOT23-3 | 29 | RFQ |


Product
Brand
Articles
Tools