web counter

Microchip Technology BM-70-PICTAILPICtail/PICtail Plus Microcontroller Based BM70 Bluetooth Daughter Board

Microchip Technology BM-70-PICTAIL Reference Design 2
Microchip Technology BM-70-PICTAIL Reference Design 1
Microchip Technology BM-70-PICTAIL Reference Design 2
Microchip Technology BM-70-PICTAIL Reference Design 1
Microchip Technology BM-70-PICTAIL Reference Design 1
Microchip Technology BM-70-PICTAIL Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsBluetooth

ECAD Model:

Description

Control (CEC) and Human Interface Device (HID) profiles. It is a development board that allows users to quickly and easily develop Bluetooth Low Energy (BLE) applications. The board is equipped with a PIC18F25K50 microcontroller, a BM70 BLE module, and a PICtail Plus connector. The board also includes a USB interface for programming and debugging. The BM70-PICTAIL board is ideal for developing applications such as remote control, home automation, and health monitoring. It is also suitable for use in industrial and medical applications. The board is compatible with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy programming and debugging.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™ Plus
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC AUTHENTICATION CHIP 8UDFN5000RFQ
Microchip TechnologyAntenna Mounted on top of SiP - SmartConnect ATBTLC1000 SiP Module0RFQ
Microchip TechnologySMARTCONNECT CHIPSET (BTLC1000) - SMARTCONNECT CHIPSET (BTLC1000)461RFQ
Microchip TechnologyTemp Sensor Digital Serial (2-Wire, I2C) 8-Pin UDFN EP T/R110BUY