web counter

STMicroelectronics M24SR-DISCO-PREMSTMICROELECTRONICS M24SR-DISCO-PREM DEMO KIT, M24SR NFC/RFID TAG

STMicroelectronics M24SR-DISCO-PREM Reference Design 1
STMicroelectronics M24SR-DISCO-PREM Reference Design 1
STMicroelectronics M24SR-DISCO-PREM Reference Design 1
STMicroelectronics M24SR-DISCO-PREM Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsRFID ReaderBluetoothCellular Phone

ECAD Model:

Description

The STMicroelectronics M24SR-DISCO-PREM is a Discovery kit for the M24SR series Dynamic NFC/RFID tag, designed for consumer electronics applications. It includes a M24SR64-Y device, a development board, and a set of accessories. The M24SR64-Y device is a dynamic NFC/RFID tag with a 64-Kbit EEPROM memory, and is compliant with ISO/IEC 14443 Type A and NFC Forum Type 4 standards. The development board includes an STM32F401RE microcontroller, a USB connector, and a set of LEDs and push-buttons. The kit also includes a set of accessories such as a USB cable, a NFC antenna, and a set of RFID tags. The M24SR-DISCO-PREM is an ideal tool for developers to quickly evaluate and develop applications for the M24SR series Dynamic NFC/RFID tag.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    EEPROM
  • Frequency
    13.56MHz
  • Interface
    I2C, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS M24SR64-YMN6T/2 NFC/RFID TAG, 8KB, 13.56MHZ, NSOIC-812500BUY
STMicroelectronicsARM Microcontrollers - MCU XL-Density Access Line 32-Bit 1G Flash960RFQ
STMicroelectronicsIC MCU 32BIT 1MB FLASH 64LQFP485RFQ
Fox ElectronicsCrystal 8MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 80Ohm 2-Pin HC-49/SDLF SMD T/R159RFQ
STMicroelectronicsIC AMP AUDIO PWR .107W AB 8SOIC0BUY
STMicroelectronicsSTMICROELECTRONICS - KF33BD-TR - Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 1Aout, SOIC-811027RFQ
STMicroelectronicsSTMICROELECTRONICS - KF33BDT-TR - Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 500mAout, TO-252-37500RFQ