web counter

Microchip Technology DM320018MICROCHIP DM320018 DEV BRD, PIC32 HCI-BASED BLUETOOTH RADIO

Microchip Technology DM320018 Reference Design 2
Microchip Technology DM320018 Reference Design 1
Microchip Technology DM320018 Reference Design 2
Microchip Technology DM320018 Reference Design 1
Microchip Technology DM320018 Reference Design 1
Microchip Technology DM320018 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsBluetooth

ECAD Model:

Description

The Microchip Technology DM320018-DM320018 PIC32 Bluetooth Starter Kit is a comprehensive development platform for creating consumer electronics applications based on the PIC32MX270F256D microcontroller. This kit includes a PIC32MX270F256D MCU, a Bluetooth module, a USB cable, and a variety of development tools. The kit is designed to help developers quickly and easily create Bluetooth-enabled consumer electronics products. It features a comprehensive set of development tools, including an integrated development environment, a debugger, and a programmer. The kit also includes a variety of sample applications and tutorials to help developers get started quickly. With the DM320018-DM320018 PIC32 Bluetooth Starter Kit, developers can create innovative consumer electronics products with Bluetooth connectivity.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Series
    PIC®
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® Classic
  • Frequency
    2.4GHz
  • Operating Supply Voltage
    5V
  • Interface
    I2C, I2S, SPI, UART, USB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 256KBIT 10MHZ 8SOIC3300RFQ
Microchip TechnologyIC MCU 16BIT 256KB FLASH 64TQFP160RFQ
Microchip TechnologyIC REG CTRLR MULT TOPOLOGY 8MSOP0RFQ
Microchip TechnologyIC REG LINEAR 3.3V 1.5A 8DFN566RFQ
Microchip TechnologyMICROCHIP PIC32MX270F256D-50I/PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins137RFQ