web counter

Microchip BM-71-PICTAILBM71 PICtail/PICtail Plus Board

Applications:

Wireless Communication >

Wireless Systems

End Products:

Consumer ElectronicsBluetooth

ECAD Model:

Description

Control (CEC) and Human Interface Device (HID) profiles. It is a development board that allows users to quickly and easily develop Bluetooth Low Energy (BLE) applications. The board is equipped with a PIC18F25K50 microcontroller, a BM71 BLE module, and a PICtail Plus connector. The board also includes a USB interface for programming and debugging. The board is compatible with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy configuration and programming. The board also includes a Bluetooth Low Energy (BLE) stack, which allows users to quickly and easily develop BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing BLE applications. The board is also compatible with the Microchip Bluetooth Low Energy (BLE) Stack for PIC18F25K50, which provides a comprehensive set of APIs for developing B