web counter

STMicroelectronics X-NUCLEO-NFC05A1NUCLEO BOARD

STMicroelectronics X-NUCLEO-NFC05A1 Reference Design 1
STMicroelectronics X-NUCLEO-NFC05A1 Reference Design 1
STMicroelectronics X-NUCLEO-NFC05A1 Reference Design 1
STMicroelectronics X-NUCLEO-NFC05A1 Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

IndustrialRFID Reader

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-NFC05A1 is an NFC card reader expansion board based on the ST25R3911B for STM32 Nucleo. It is designed for industrial grade applications and provides a secure and reliable way to read NFC cards. The board features an integrated antenna, a low-power STM32L0 microcontroller, and a ST25R3911B NFC reader IC. It is capable of reading NFC cards with a range of up to 10 cm and supports ISO14443A/B, ISO15693, and NFC Forum Type 2/4 tags. The board also includes a USB interface for easy connection to a PC or other device. The X-NUCLEO-NFC05A1 is a great choice for applications requiring secure and reliable NFC card reading.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Near Field Communication (NFC)
  • Utilized IC / Part
    ST25R3911B
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TXRX RS485/422 3->5V WITH VIO20000BUY