web counter

STMicroelectronics STEVAL-IHM029V2STMICROELECTRONICS STEVAL-IHM029V2 EVAL BOARD, VIPER16 MOTOR CONTROL, STM8

STMicroelectronics STEVAL-IHM029V2 Reference Design 5
STMicroelectronics STEVAL-IHM029V2 Reference Design 1
STMicroelectronics STEVAL-IHM029V2 Reference Design 2
STMicroelectronics STEVAL-IHM029V2 Reference Design 3
STMicroelectronics STEVAL-IHM029V2 Reference Design 4
STMicroelectronics STEVAL-IHM029V2 Reference Design 5
STMicroelectronics STEVAL-IHM029V2 Reference Design 1
STMicroelectronics STEVAL-IHM029V2 Reference Design 1
STMicroelectronics STEVAL-IHM029V2 Reference Design 2
STMicroelectronics STEVAL-IHM029V2 Reference Design 3
STMicroelectronics STEVAL-IHM029V2 Reference Design 4
STMicroelectronics STEVAL-IHM029V2 Reference Design 5

Applications:

Motor Control >

General Motor Control

End Products:

Consumer ElectronicsPower ToolFood ProcessorVacuum Cleaner

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM029V2 is a universal motor control evaluation board based on the STM8S103F2 microcontroller unit (MCU) and T1235T TRIAC. It is designed for use in consumer electronics applications, such as home appliances, power tools, and other motor-driven products. The board features a wide range of features, including a high-performance 8-bit MCU, a TRIAC driver, a power supply, a voltage regulator, and a range of analog and digital I/O. It also includes a comprehensive set of software libraries and example code to help users quickly develop their own motor control applications. The board is also compatible with a range of development tools, including the STM8CubeMX software, which allows users to configure and generate code for their motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STM8S103F2, T1235T
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC OPAMP GP 1 CIRCUIT SC70-53785RFQ
Texas InstrumentsOperational Amplifiers - Op Amps Auto 1.8V RRIO OP AMP16475RFQ
Texas InstrumentsIC OP AMP RRIO LV LP SOT-23-510000RFQ