web counter

STMicroelectronics STEVAL-IPM05FEVAL BOARD FOR STGIF5CH60TS-L

STMicroelectronics STEVAL-IPM05F Reference Design 7
STMicroelectronics STEVAL-IPM05F Reference Design 1
STMicroelectronics STEVAL-IPM05F Reference Design 2
STMicroelectronics STEVAL-IPM05F Reference Design 3
STMicroelectronics STEVAL-IPM05F Reference Design 4
STMicroelectronics STEVAL-IPM05F Reference Design 5
STMicroelectronics STEVAL-IPM05F Reference Design 6
STMicroelectronics STEVAL-IPM05F Reference Design 7
STMicroelectronics STEVAL-IPM05F Reference Design 1
STMicroelectronics STEVAL-IPM05F Reference Design 1
STMicroelectronics STEVAL-IPM05F Reference Design 2
STMicroelectronics STEVAL-IPM05F Reference Design 3
STMicroelectronics STEVAL-IPM05F Reference Design 4
STMicroelectronics STEVAL-IPM05F Reference Design 5
STMicroelectronics STEVAL-IPM05F Reference Design 6
STMicroelectronics STEVAL-IPM05F Reference Design 7

Applications:

Motor Control >

General Motor Control

End Products:

Consumer ElectronicsAir CompressorPower ToolAir ConditioningWhite GoodsFan Controller

ECAD Model:

Description

The STMicroelectronics STEVAL-IPM05F Motor Control Power Board is a powerful and versatile solution for motor control applications. It is based on the SLLIMM 2nd series module STGIF5CH60TS-L of IGBT IPMs, and is designed for use in consumer electronics. The board features a wide range of features, including a high-performance motor control system, a wide range of power supply options, and a comprehensive set of safety features. It is capable of controlling up to five motors simultaneously, and can be used for a variety of applications, including robotics, home automation, and industrial automation. The board is also equipped with a range of diagnostic and monitoring features, allowing for easy troubleshooting and maintenance.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    SLLIMM™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STGIF5CH60TS-L
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Over Current and Temperature Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsTSV994 Series 5.5 V 20 MHz Rail-to-Rail GBP Operational Amplifier - SOIC-1425000RFQ
STMicroelectronicsSLLIMM(TM) - 2ND SERIES IPM, 3-P143RFQ