web counter

STMicroelectronics STEVAL-IPM15BEVAL BOARD FOR STGIB15CH60TS-L

STMicroelectronics STEVAL-IPM15B Reference Design 7
STMicroelectronics STEVAL-IPM15B Reference Design 1
STMicroelectronics STEVAL-IPM15B Reference Design 2
STMicroelectronics STEVAL-IPM15B Reference Design 3
STMicroelectronics STEVAL-IPM15B Reference Design 4
STMicroelectronics STEVAL-IPM15B Reference Design 5
STMicroelectronics STEVAL-IPM15B Reference Design 6
STMicroelectronics STEVAL-IPM15B Reference Design 7
STMicroelectronics STEVAL-IPM15B Reference Design 1
STMicroelectronics STEVAL-IPM15B Reference Design 1
STMicroelectronics STEVAL-IPM15B Reference Design 2
STMicroelectronics STEVAL-IPM15B Reference Design 3
STMicroelectronics STEVAL-IPM15B Reference Design 4
STMicroelectronics STEVAL-IPM15B Reference Design 5
STMicroelectronics STEVAL-IPM15B Reference Design 6
STMicroelectronics STEVAL-IPM15B Reference Design 7

Applications:

Motor Control >

General Motor Control

End Products:

Consumer ElectronicsAir CompressorPower ToolAir ConditioningWhite GoodsFan Controller

ECAD Model:

Description

The STMicroelectronics STEVAL-IPM15B Motor Control Power Board is a consumer electronics device designed to provide efficient and reliable motor control. It is based on the SLLIMM 2nd series module STGIB15CH60TS-L of IGBT IPMs, which offers high-performance and low-power consumption. The board features a wide range of protection features, including over-temperature, over-current, and short-circuit protection. It also includes a built-in PFC controller, allowing for improved power factor and efficiency. The board is suitable for a variety of applications, including industrial, automotive, and consumer applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    SLLIMM™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STGIB15CH60TS-L
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Over Current and Temperature Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSLLIMM(TM) - 2ND SERIES IPM, 3-P0RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP100RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO22RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP0RFQ
STMicroelectronicsTSV994 Series 5.5 V 20 MHz Rail-to-Rail GBP Operational Amplifier - SOIC-1425000RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP10RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP1963RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO14RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO721RFQ