web counter

STMicroelectronics STEVAL-IPM07FEVAL BOARD FOR STGIF7CH60TS-L

STMicroelectronics STEVAL-IPM07F Reference Design 7
STMicroelectronics STEVAL-IPM07F Reference Design 1
STMicroelectronics STEVAL-IPM07F Reference Design 2
STMicroelectronics STEVAL-IPM07F Reference Design 3
STMicroelectronics STEVAL-IPM07F Reference Design 4
STMicroelectronics STEVAL-IPM07F Reference Design 5
STMicroelectronics STEVAL-IPM07F Reference Design 6
STMicroelectronics STEVAL-IPM07F Reference Design 7
STMicroelectronics STEVAL-IPM07F Reference Design 1
STMicroelectronics STEVAL-IPM07F Reference Design 1
STMicroelectronics STEVAL-IPM07F Reference Design 2
STMicroelectronics STEVAL-IPM07F Reference Design 3
STMicroelectronics STEVAL-IPM07F Reference Design 4
STMicroelectronics STEVAL-IPM07F Reference Design 5
STMicroelectronics STEVAL-IPM07F Reference Design 6
STMicroelectronics STEVAL-IPM07F Reference Design 7

Applications:

Motor Control >

General Motor Control

End Products:

Consumer ElectronicsAir CompressorPower ToolAir ConditioningWhite GoodsFan Controller

ECAD Model:

Description

The STMicroelectronics STEVAL-IPM07F Motor Control Power Board is a powerful and versatile solution for motor control applications. It is based on the SLLIMM 2nd series module STGIF7CH60TS-L of IGBT IPMs, and is designed for use in consumer electronics. The board features a wide range of features, including a high-performance motor control system, a wide range of power supply options, and a comprehensive set of safety features. It is also equipped with a variety of communication interfaces, including CAN, LIN, and Ethernet, allowing for easy integration into existing systems. The board is also designed to be highly reliable and efficient, making it an ideal choice for motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    SLLIMM™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    STGIF7CH60TS-L
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Over Current and Temperature Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP100RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO22RFQ
STMicroelectronicsSLLIMM 2ND SERIES IPM, 3-PHASE I7RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP0RFQ
STMicroelectronicsTSV994 Series 5.5 V 20 MHz Rail-to-Rail GBP Operational Amplifier - SOIC-1425000RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP10RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP1963RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO14RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO721RFQ