The A3967 series is a complete microstepping motor driver with built-in translator. It is designed to operate bipolar stepper motors in full-, half-, quarter-, and eighth-step modes, with output drive capability of 30 V and ±750 mA
Allegro MicroSystems A3967 series Motor Drivers
Comprehensive Guide to A3967 Integrated Circuits (ICs) Motor Drivers
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Allegro MicroSystems A3967 series Motor Drivers products.
FEATURES
- Output drive capability of 30 V and ±750 mA
- Reduced audible motor noise
Applications
- Advanced driver assistance systems (ADAS)
- Body electronics & lighting
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| A3967SLBTR | IC MTR DRV BIPOLAR 3-5.5V 24SOIC | 35 | RFQ |
| A3967SLB-T | ALLEGRO MICROSYSTEMS - A3967SLB-T - DRIVER MOTOR DUAL 1.5A SOIC24 | 13885 | RFQ |
| A3967SLB | IC MTR DRV BIPOLAR 3-5.5V 24SOIC | 5600 | RFQ |
| A3967SLBTR-T | ALLEGRO MICROSYSTEMS - A3967SLBTR-T - MOTOR DRIVER, STEPPER, 750mA, SOIC24 | 5000 | RFQ |
Technical Documents
Frequently Asked Questions
What are the similar products or Substitute Components of Allegro MicroSystems A3967 series Motor Drivers
Texas Instruments DRV8825: The DRV8825 is a popular motor driver IC designed for driving bipolar stepper motors. It offers similar features and performance to the A3967 and provides precise control of stepper motors in various applications. STMicroelectronics L298N: The L298N is a dual H-bridge motor driver IC that can be used to control bipolar stepper motors. It offers built-in protection features and is commonly used in robotics, automation, and other stepper motor control applications. ON Semiconductor LB1948: The LB1948 is a bipolar stepper motor driver IC that can be used as a substitute for the A3967. It provides motor current control and protection features, making it suitable for various stepper motor applications.
Can you recommend some other motor drivers for me to consider?
A4988: DMOS Microstepping Driver with Translator - Allegro MicroSystems


Product
Brand
Articles
Tools