web counter

Analog Devices Inc. ADG3301 series Voltage Translators & Level Shifters

Comprehensive Guide to ADG3301 Integrated Circuits (ICs) Voltage Translators & Level Shifters

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADG3301 series Voltage Translators & Level Shifters products.

FEATURES

  • Bidirectional level translation
  • Fully guaranteed over the 1.15 V to 5.5 V supply range
Applications

  • Industrial transport (non-car & non-light truck)
  • Communications and Telecom
Associated Products

Part NumberDescriptionStockRFQ
ADG3301BKSZ-REEL7IC TRNSLTR BIDIRECTIONAL SC70104BUY
ADG3301BKSZ-REELIC TRNSLTR BIDIRECTIONAL SC701882RFQ
Technical Documents

The Analog Devices Inc. ADG3301 series is a family of low-voltage, single-channel, bidirectional logic level translators that can be used in multivoltage digital system applications such as data transfer between a low voltage DSP/controller and a higher voltage device

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. ADG3301 series Voltage Translators & Level Shifters

TXB0108: The TXB0108 from Texas Instruments is an 8-bit bidirectional voltage-level translator. It provides voltage translation between different voltage domains and supports bidirectional communication. It is commonly used in applications where multiple logic families or voltage levels are present.  PCA9306: The PCA9306 from NXP Semiconductors is a dual bidirectional voltage-level translator. It is designed for level shifting between different voltage domains, particularly for I2C communication. It enables interfacing between devices operating at different voltage levels while maintaining signal integrity.  SN74AVC4T774: The SN74AVC4T774 from Texas Instruments is a 4-bit voltage-level translator with auto-direction sensing. It supports bidirectional communication between different voltage domains and is commonly used in applications where multiple voltage levels need to be interfaced.

Analog Devices Inc. ADG3301 series Voltage Translators & Level Shifters substitutes

ADG3308: This Analog Devices Inc. IC is a low-voltage, single-channel, bidirectional logic level translator that can be used in multivoltage digital system applications