web counter

Analog Devices Inc. ADuCM series Microcontrollers

Introduction, stock information and FAQs of ADuCM series Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. ADuCM series Microcontrollers.

Applications

  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUCM3029BCBZ-RLIC MCU 32BIT 256KB FLASH 54WLCSP17RFQ
ADUCM331WBCPZ-RLIC MCU 32BIT 128KB FLASH 32LFCSP0RFQ
ADUCM320BBCZI-RLIC MCU 32BIT 256KB FLASH 96BGA2500RFQ
ADUCM310BBCZ-RLMCU 32-Bit ADuCM31x ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 112-Pin CSP-BGA T/R19RFQ
ADUCM3029BCPZIC MCU 32BIT 256KB FLASH 64LFCSP20BUY
ADUCM3027BCPZIC MCU 32BIT 128KB FLASH 64LFCSP1000RFQ
ADUCM350BBCZIC MCU 32BIT 384KB FLASH 120BGA10RFQ
ADUCM320BBCZIIC MCU 32BIT 256KB FLASH 96BGA6885RFQ
ADUCM322BBCZIIC MCU 32BIT 256KB FLASH 96BGA10000RFQ
ADUCM310BBCZMCU 32-Bit ADuCM31x ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 112-Pin CSP-BGA Tray1000RFQ
ADUCM3027BCBZ-RLIC MCU 32BIT 128KB FLASH 54WLCSP31RFQ
ADUCM3027BCPZ-RLIC MCU 32BIT 128KB FLASH 64LFCSP20000RFQ
ADUCM3029BCPZ-R7IC MCU 32BIT 256KB FLASH 64LFCSP750RFQ
ADUCM362BCPZ128IC MCU 32BIT 128KB FLASH 48LFCSP891BUY
ADUCM361BCPZ128-R7IC MCU 32BIT 128KB FLASH 48LFCSP5RFQ
ADUCM3027BCPZ-R7IC MCU 32BIT 128KB FLASH 64LFCSP670RFQ
ADUCM362BCPZ256IC MCU 32BIT 256KB FLASH 48LFCSP8RFQ
ADUCM4050BCBZ-RLIC MCU 32BIT 512KB FLASH 72WLCSP24RFQ
ADUCM4050BCBZ-R7IC MCU 32BIT 512KB FLASH 72WLCSP14RFQ
ADUCM322BBCZI-RLIC MCU 32BIT 256KB FLASH 96BGA1000RFQ
Technical Documents

Description


Analog Devices Inc. ADuCM series Microcontrollers are a family of high-performance, low-power, 32-bit microcontrollers designed for embedded applications. They feature a wide range of peripherals, including analog-to-digital converters, digital-to-analog converters, timers, serial communication interfaces, and more. The ADuCM series also offers a variety of memory options, including Flash, SRAM, and ROM. With their low power consumption and high performance, the ADuCM series is ideal for a variety of embedded applications.



Features


• ARM Cortex-M3 processor core

• Up to 256KB of Flash memory

• Up to 32KB of SRAM

• Up to 8KB of EEPROM

• Up to 8KB of ROM

• Up to 8KB of OTP

• Up to 8KB of RAM

• Up to 8KB of ROM

• Up to 8KB of OTP

• Up to 8KB of RAM

• Up to 8KB of ROM

• Up to 8KB of OTP

• Up to 8KB of RAM

• Up to 8KB of ROM

• Up to 8KB of OTP

• Up to 8KB of RAM

• Up to 8KB of ROM


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. ADuCM series Microcontrollers?

1. Atmel SAM D20 ARM Cortex-M0+ Microcontroller 2. STMicroelectronics STM32F0 ARM Cortex-M0 Microcontroller 3. NXP LPC11U24 ARM Cortex-M0 Microcontroller 4. Silicon Labs EFM32 Wonder Gecko ARM Cortex-M4 Microcontroller 5. Texas Instruments MSP430F5xx ARM Cortex-M3 Microcontroller 6. Microchip PIC32MX ARM Cortex-M4 Microcontroller 7. Renesas RX62N ARM Cortex-M3 Microcontroller 8. Freescale Kinetis K20 ARM Cortex-M4 Microcontroller 9. Nuvoton M051 ARM Cortex-M0 Microcontroller 10. Atmel SAM4L ARM Cortex-M4 Microcontroller

What are the differences between the types of Analog Devices Inc. ADuCM series Microcontrollers?

The ADuCM series of microcontrollers from Analog Devices Inc. includes a variety of different types of microcontrollers, each with its own unique features and capabilities.  The ADuCM360 is a 32-bit ARM Cortex-M3 processor-based microcontroller with a wide range of peripherals, including an integrated 12-bit ADC, a 12-bit DAC, and a variety of communication interfaces. It is designed for low-power applications and is suitable for use in industrial, medical, and consumer applications.  The ADuCM302x is a 32-bit ARM Cortex-M0+ processor-based microcontroller with a wide range of peripherals, including an integrated 12-bit ADC, a 12-bit DAC, and a variety of communication interfaces. It is designed for low-power applications and is suitable for use in industrial, medical, and consumer applications.  The ADuCM4050 is a 32-bit ARM Cortex-M4 processor-based microcontroller with a wide range of peripherals, including an integrated 12-bit ADC, a 12-bit DAC, and a variety of communication interfaces. It is designed for high-performance applications and is suitable for use in industrial, medical, and consumer applications.  The ADuCM4x50 is a 32-bit ARM Cortex-M4F processor-based microcontroller with a wide range of peripherals, including an integrated 12-bit ADC, a 12-bit DAC, and a variety of communication interfaces. It is designed for high-performance applications and is suitable for use in industrial, medical, and consumer applications.  The ADuCM4x50F is a 32-bit ARM Cortex-M4F processor-based microcontroller with a wide range of peripherals, including an integrated 12-bit ADC, a 12-bit DAC, and a variety of communication interfaces. It is designed for high-performance applications and is suitable