web counter

Analog Devices Inc. iPolar® series Linear Amplifiers

Introduction, stock information and FAQs of iPolar® series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. iPolar® series Instrumentational OP Amps.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AD8557ARZ-REEL7SP Amp INSTR Amp Single 5.5V 8-Pin SOIC N T/R3000BUY
AD8556ACPZ-REEL7IC OPAMP CHOPPER 2MHZ 16LFCSP1500RFQ
ADA4004-2ARMZ-R7Op Amp Dual Precision Amplifier ±15V 8-Pin MSOP T/R2908RFQ
AD8656ARMZANALOG DEVICES - AD8656ARMZ - Operational Amplifier, Dual, 2 Amplifier, 28 MHz, 11 V/µs, 2.7V to 5.5V, MSOP, 8 Pins0RFQ
AD8616ARZ-REEL7OP Amp Dual GP R-R I/O 5V 8-Pin SOIC N T/R5RFQ
AD8656ARZ-REEL7OP Amp Dual Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R300RFQ
AD8669ARZIC OPAMP GP 540KHZ RRO 14SOIC1RFQ
AD8608ARZ-REELIC OPAMP GP 10MHZ RRO 14SOIC3000RFQ
ADA4004-2ARMZOP AMP, GP, 12MHZ, DUAL, 8MSOP12RFQ
ADA4004-4ACPZ-R7Op Amp Quad Precision Amplifier ±15V 16-Pin LFCSP EP T/R2000RFQ
AD8662ARMZIC OPAMP GP 2 CIRCUIT 8MSOP600RFQ
ADA4075-2ACPZ-R7IC OPAMP GP 6.5MHZ 8LFCSP20RFQ
AD8604ARZ-REEL7IC OPAMP GP 8.4MHZ RRO 14SO260RFQ
AD8251ARMZ-RLSP Amp INSTR Amp Single ±15V 10-Pin MSOP T/R3000RFQ
AD8651ARZ-REEL7OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC N T/R28000RFQ
AD8651ARZ-REELPrecision Amplifiers 50MHz Low Distort Low Noise CMOS Prec3600RFQ
AD8606ARZ-REELIC OPAMP GP 10MHZ RRO 8SOIC10000RFQ
AD8667ARMZIC OPAMP GP 540KHZ RRO 8MSOP600RFQ
ADA4004-2ARZ-R7Op Amp Dual Precision Amplifier ±15V 8-Pin SOIC N T/R1RFQ
AD605BRZANALOG DEVICES AD605BRZ Programmable/Variable Amplifier, 1 Channels, 2 Amplifier, 40 MHz, -40 C, 85 C, 4.5V to 5.5V139RFQ
Technical Documents

Description


Analog Devices Inc. iPolar® series Linear-Amplifiers are a family of high-performance, low-power, low-noise amplifiers designed for a wide range of applications. These amplifiers feature a wide range of gain and bandwidth options, as well as a variety of input and output configurations. They are ideal for use in medical, industrial, and consumer applications, and are designed to provide superior performance in a wide range of conditions. The iPolar® series Linear-Amplifiers are designed to provide high-precision, low-noise amplification with low power consumption, making them ideal for applications where power efficiency is critical.



Features


• High-performance, low-noise, low-distortion linear amplifiers

• Wide bandwidths up to 1.5GHz

• Low power consumption

• High input impedance

• High output current

• High slew rate

• Low input bias current

• Low input offset voltage

• High common-mode rejection ratio

• High output voltage swing

• High output current capability

• High output voltage compliance

• High input voltage compliance

• High output impedance

• High input impedance

• High gain accuracy

• High temperature stability



Applications


• Instrumentation

• Medical imaging

• Automotive

• Industrial control

• Test and measurement

• Audio and video

• Communications

• Aerospace and defense

• Power management

• Robotics

• Automated test equipment

• Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. iPolar® series Linear - Amplifiers?

1. Texas Instruments LMH6609 High-Speed, Low-Power, Differential Amplifier 2. Maxim Integrated MAX4420 Low-Power, High-Speed, Differential Amplifier 3. Linear Technology LT6106 High-Speed, Low-Power, Differential Amplifier 4. ON Semiconductor NCV7608 High-Speed, Low-Power, Differential Amplifier 5. STMicroelectronics L6386 High-Speed, Low-Power, Differential Amplifier 6. NXP Semiconductors TDA8954 High-Speed, Low-Power, Differential Amplifier 7. Analog Devices AD8605 High-Speed, Low-Power, Differential Amplifier 8. Intersil ISL6259 High-Speed, Low-Power, Differential Amplifier 9. Infineon Technologies BGA634 High-Speed, Low-Power, Differential Amplifier 10. Microchip Technology MCP6S21 High-Speed, Low-Power, Differential Amplifier

What are the differences between the types of Analog Devices Inc. iPolar® series Linear - Amplifiers?

The iPolar® series Linear Amplifiers from Analog Devices Inc. come in three different types:  1. Single-Ended: These amplifiers are designed to amplify a single-ended signal, such as a microphone or guitar pickup. They are typically used in audio applications.  2. Differential: These amplifiers are designed to amplify a differential signal, such as a balanced line-level signal. They are typically used in professional audio applications.  3. High-Voltage: These amplifiers are designed to amplify high-voltage signals, such as those found in industrial and medical applications. They are typically used in high-voltage applications.